IC REG CTRLR MULT TOP 16SOIC
Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SOIC
IC REG CTRLR MULT TOP 16SOIC
| Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 815-UC3845ADWTRG4 | UC3845ADWTRG4 | UC3845ADWTRG4 |
| Product Name | IC REG CTRLR MULT TOP 16SOIC | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |
| Package Type | SOIC; Other; 16-SOIC (0.295, 7.50mm Width) | SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) | |
| Output Voltage | 15 volts | ||
| IOUT | 0.2000 amps | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |