Manufacturer: Texas Instruments
Win Source Part Number: 1276017-UC3854N-F
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 16-DIP (0.300", 7.62mm)
Operating Supply Voltage: 14.5 V ~ 30 V
Frequency - Switching: 200kHz
Part Status: Obsolete(EOL)
Family Name: UC3854
Mode: Average Current
Current - Startup: 1.5mA
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): UC3854N-FG4; UC3854DWTR-F; UC3854DW-F;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
IC PFC CTR AV CURR 200KHZ 16DIP Product overview: UC3854N-F from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200KHZ. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 200KHZ, Power Management IC, Power Factor Correction ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 759-UC3854N-F can be used for catalog matching and distributor lookup.
UC3854 High Power Factor Preregulator
IC PFC CTR AV CURR 200KHZ 16DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1276017-UC3854N-F | 759-UC3854N-F | UC3854N-F | UC3854N-F |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - UC3854N-F | 200KHZ Power Management IC | PFC (Power Factor Correction) | |
| Package Type | DIP; Other; 16-DIP (0.300", 7.62mm) | Other; PDIP | DIP; Other; PDIP16 | DIP; Other; 16-DIP (0.300", 7.62mm) |