Texas Instruments UC3836 High Efficiency Regulator Controller UC3836N

Description
High Efficiency Regulator Controller 8-PDIP 0 to 70
Request a Quote Datasheet
Description
High Efficiency Regulator Controller 8-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UC3836 High Efficiency Regulator Controller - UC3836N - Texas Instruments
Dallas, TX, United States
UC3836 High Efficiency Regulator Controller
UC3836N
UC3836 High Efficiency Regulator Controller UC3836N
High Efficiency Regulator Controller 8-PDIP 0 to 70

High Efficiency Regulator Controller 8-PDIP 0 to 70

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UC3836N - 135487-UC3836N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UC3836N
135487-UC3836N
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UC3836N 135487-UC3836N
Manufacturer: Texas Instruments Win Source Part Number: 135487-UC3836N Packaging: Tube/Rail Type: Positive Adjustable Voltage - Input: 5.2 V to 35 V Number of Outputs: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Operating Supply Current: 3.75mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 135487-UC3836N
Packaging: Tube/Rail
Type: Positive Adjustable
Voltage - Input: 5.2 V to 35 V
Number of Outputs: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Operating Supply Current: 3.75mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
2.5V 35V 600mA LDO Voltage Regulator IC
757-UC3836N
2.5V 35V 600mA LDO Voltage Regulator IC 757-UC3836N
LDO Cntrlr REG Adjustable 2.5V to 35V 600mA 8-Pin PDIP Tube Product overview: UC3836N from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 35V, 600mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 35V, 600mA, LDO Voltage Regulator IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-UC3836N can be used for catalog matching and distributor lookup.

LDO Cntrlr REG Adjustable 2.5V to 35V 600mA 8-Pin PDIP Tube Product overview: UC3836N from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 35V, 600mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 35V, 600mA, LDO Voltage Regulator IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-UC3836N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear Regulator Controllers - 296-11276-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear Regulator Controllers
296-11276-5-ND
Voltage Regulators - Linear Regulator Controllers 296-11276-5-ND
Linear Regulator Controller IC Positive Adjustable 1 Output 8-PDIP

Linear Regulator Controller IC Positive Adjustable 1 Output 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers - UC3836N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
UC3836N
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers UC3836N
IC LNR REG CTRLR 1OUT 8DIP

IC LNR REG CTRLR 1OUT 8DIP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number UC3836N 135487-UC3836N 757-UC3836N 296-11276-5-ND UC3836N
Product Name UC3836 High Efficiency Regulator Controller PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UC3836N 2.5V 35V 600mA LDO Voltage Regulator IC Voltage Regulators - Linear Regulator Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable
Package Type Other; PDIP,SOIC DIP; Other; 8-PDIP Other; P DIP; Other; "8-DIP (0.300"", 7.62mm)"
Special Features Thermal Shutdown Protection; Thermal Shutdown Multiple Outputs
Vout Tolerance 2 %
VIN 6 to 40 volts 5.2 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24031RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ25101YFPR - ODG (Origin Data Global)
Specs
Package Type Other; 6-XFBGA, DSBGA
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Management - BQ2014SN-D120TR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
50mA QFN LDO Voltage Regulator IC - 85-BQ25040DQCR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; QFN
Output Voltage 4.2 volts
IOUT 1.2 amps
View Details
2 suppliers