Precision Low Dropout Linear Controllers 16-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 798661-UC3833DWTR
Packaging: Reel package
Type: Positive Fixed
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.295", 7.50mm Width)
Voltage - Input: 4.5 V ~ 36 V
Number of Outputs: 1
Family Name: UC3833
Categories: Integrated Circuits (ICs)
Operating Supply Current: 9.5mA
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): MC33567D-3R2; MC33567D-3; BD3500FVM; MC33567D-3R2G;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
LDO Cntrlr REG Fixed 2V 400mA 16-Pin SOIC T/R Product overview: UC3833DWTR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2V, 400mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2V, 400mA, SOIC, LDO Voltage Regulator IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-UC3833DWTR can be used for catalog matching and distributor lookup.
Linear Regulator Controller IC Positive Fixed 1 Output 16-SOIC
IC LNR REG CTRLR 1OUT 16SOIC
IC LNR REG CTRLR 1OUT 16SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | UC3833DWTR | 798661-UC3833DWTR | 757-UC3833DWTR | 296-13767-2-ND | UC3833DWTR | UC3833DWTR |
| Product Name | UC3833 Precision Low Dropout Linear Controllers | PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UC3833DWTR | 2V 400mA SOIC LDO Voltage Regulator IC | Voltage Regulators - Linear Regulator Controllers | PMIC - Voltage Regulators - Linear Regulator Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers |
| Output Voltage Type | Fixed | Fixed | Fixed | |||
| Package Type | Other; PDIP,SOIC | SOIC; Other; 16-SOIC (0.295", 7.50mm Width) | Other; SOIC | SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 16-SOIC | SOIC |
| Special Features | Thermal Shutdown Protection; Thermal Shutdown | Multiple Outputs | ||||
| Vout Tolerance | 2 % | |||||
| VIN | 4.5 to 40 volts | 4.5 to 36 volts |