Texas Instruments UC3834 High Efficiency Linear Regulator UC3834N

Description
High Efficiency Linear Regulator 16-PDIP 0 to 70
Request a Quote Datasheet
Description
High Efficiency Linear Regulator 16-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UC3834 High Efficiency Linear Regulator - UC3834N - Texas Instruments
Dallas, TX, United States
UC3834 High Efficiency Linear Regulator
UC3834N
UC3834 High Efficiency Linear Regulator UC3834N
High Efficiency Linear Regulator 16-PDIP 0 to 70

High Efficiency Linear Regulator 16-PDIP 0 to 70

Buy Now Datasheet
Singapore, Singapore
Power Management IC
757-UC3834N
Power Management IC 757-UC3834N
High Efficiency Linear Regulator 16-PDIP 0 to 70 Product overview: UC3834N from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-UC3834N can be used for catalog matching and distributor lookup.

High Efficiency Linear Regulator 16-PDIP 0 to 70 Product overview: UC3834N from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-UC3834N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear Regulator Controllers - 296-11275-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear Regulator Controllers
296-11275-5-ND
Voltage Regulators - Linear Regulator Controllers 296-11275-5-ND
Linear Regulator Controller IC Positive Fixed and Negative Fixed 1 Output 16-PDIP

Linear Regulator Controller IC Positive Fixed and Negative Fixed 1 Output 16-PDIP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UC3834N - 130363-UC3834N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UC3834N
130363-UC3834N
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UC3834N 130363-UC3834N
Manufacturer: Texas Instruments Win Source Part Number: 130363-UC3834N Packaging: Tube/Rail Type: Positive Fixed and Negative Fixed Voltage - Input: 5 V to 35 V Number of Outputs: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Operating Supply Current: 5.5mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 130363-UC3834N
Packaging: Tube/Rail
Type: Positive Fixed and Negative Fixed
Voltage - Input: 5 V to 35 V
Number of Outputs: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Operating Supply Current: 5.5mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers - UC3834N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
UC3834N
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers UC3834N
IC LNR REG CTRLR 1OUT 16DIP

IC LNR REG CTRLR 1OUT 16DIP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number UC3834N 757-UC3834N 296-11275-5-ND 130363-UC3834N UC3834N
Product Name UC3834 High Efficiency Linear Regulator Power Management IC Voltage Regulators - Linear Regulator Controllers PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UC3834N Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
Output Voltage Type Fixed Fixed Fixed
Package Type Other; PDIP,PLCC,SOIC Other; N DIP; Other; "16-DIP (0.300"", 7.62mm)" DIP; Other; 16-PDIP
Special Features Thermal Shutdown Protection; Thermal Shutdown Multiple Outputs
Vout Tolerance 4 %
VIN 5 to 35 volts 35 volts 5 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM117HVQML 3-Terminal Adjustable Regulator - 5962-0722902QZA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
TSSOP Power Management IC - 713-BQ26220PWR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
Battery Chargers - BQ24004PWP - ODG (Origin Data Global)
Specs
Package Type Other; 20-PowerTSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Battery Chargers - BQ24022DRCRG4 - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details