Texas Instruments UC3833 Precision Low Dropout Linear Controllers UC3833DW

Description
Precision Low Dropout Linear Controllers 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Precision Low Dropout Linear Controllers 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UC3833 Precision Low Dropout Linear Controllers - UC3833DW - Texas Instruments
Dallas, TX, United States
UC3833 Precision Low Dropout Linear Controllers
UC3833DW
UC3833 Precision Low Dropout Linear Controllers UC3833DW
Precision Low Dropout Linear Controllers 16-SOIC 0 to 70

Precision Low Dropout Linear Controllers 16-SOIC 0 to 70

Buy Now Datasheet
Voltage Regulators - Linear Regulator Controllers - UC3833DW-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear Regulator Controllers
UC3833DW-ND
Voltage Regulators - Linear Regulator Controllers UC3833DW-ND
Linear Regulator Controller IC Positive Fixed 1 Output 16-SOIC

Linear Regulator Controller IC Positive Fixed 1 Output 16-SOIC

Buy Now Datasheet
Singapore, Singapore
2V 400mA SOIC LDO Voltage Regulator IC
757-UC3833DW
2V 400mA SOIC LDO Voltage Regulator IC 757-UC3833DW
LDO Cntrlr REG Fixed 2V 400mA 16-Pin SOIC Tube Product overview: UC3833DW from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2V, 400mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2V, 400mA, SOIC, LDO Voltage Regulator IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-UC3833DW can be used for catalog matching and distributor lookup.

LDO Cntrlr REG Fixed 2V 400mA 16-Pin SOIC Tube Product overview: UC3833DW from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2V, 400mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2V, 400mA, SOIC, LDO Voltage Regulator IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-UC3833DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UC3833DW - 1275937-UC3833DW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UC3833DW
1275937-UC3833DW
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UC3833DW 1275937-UC3833DW
Manufacturer: Texas Instruments Win Source Part Number: 1275937-UC3833DW Packaging: Tube Type: Positive Fixed Supply Current: 9.5mA Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: UC3833 Manufacturer Pack Quantity: 40 MSL Level: 2 (1 Year) Parts Input Voltage (V): 4.5V ~ 36V

Manufacturer: Texas Instruments
Win Source Part Number: 1275937-UC3833DW
Packaging: Tube
Type: Positive Fixed
Supply Current: 9.5mA
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: UC3833
Manufacturer Pack Quantity: 40
MSL Level: 2 (1 Year)
Parts Input Voltage (V): 4.5V ~ 36V

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers - UC3833DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
UC3833DW
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers UC3833DW
IC LNR REG CTRLR 1OUT 16SOIC

IC LNR REG CTRLR 1OUT 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number UC3833DW UC3833DW-ND 757-UC3833DW 1275937-UC3833DW UC3833DW
Product Name UC3833 Precision Low Dropout Linear Controllers Voltage Regulators - Linear Regulator Controllers 2V 400mA SOIC LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UC3833DW Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
Output Voltage Type Fixed Fixed Fixed
Package Type Other; PDIP,SOIC SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" Other; SOIC SOIC; Other; 16-SOIC SOIC
Special Features Thermal Shutdown Protection; Thermal Shutdown
Vout Tolerance 2 %
VIN 4.5 to 40 volts 4.5 to 36 volts 4.5 to 36 volts
Unlock Full Specs
to access all available technical data