Manufacturer: Texas Instruments
Win Source Part Number: 1115605-UC3879DWTRG4
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Half-Bridge
Frequency - Switching: Up to 300kHz
Control Features: Frequency Control, Ramp, Soft Start
Number of Outputs: 4
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 50%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-SOIC
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 9 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 1115605-UC3879DWTRG4 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3879DWTRG4 |
| Configuration / Function | Half-Bridge |
| Output Voltage Type | Transistor Driver |
| Package Type | SOIC; Other; 20-SOIC |
| Life Cycle Stage | Maturity; Active |