Texas Instruments High-Performance Analog DC DC Switching Controllers UC3846QTR

Description
Boost, Flyback, Forward Converter, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 20-PLCC (9x9)
Request a Quote Datasheet
Description
Boost, Flyback, Forward Converter, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 20-PLCC (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - UC3846QTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
UC3846QTR-ND
DC DC Switching Controllers UC3846QTR-ND
Boost, Flyback, Forward Converter, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 20-PLCC (9x9)

Boost, Flyback, Forward Converter, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 20-PLCC (9x9)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3846QTR - 798669-UC3846QTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3846QTR
798669-UC3846QTR
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3846QTR 798669-UC3846QTR
Manufacturer: Texas Instruments Win Source Part Number: 798669-UC3846QTR Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 20-LCC (J-Lead) Output Type: Transistor Driver Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Frequency - Switching: 500kHz Control Features: Current Limit, Enable, Frequency Control, Soft Start Supply Voltage: 6.95 V ~ 40 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: Current Mode PWM Controller 500mA 500kHz 20-Pin PLCC T/R Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 20-PLCC (9x9) Alternative Parts (Cross-Reference): UC1847J883B; Si9130CG; Si9130CG-E3; 5962-8680602EA; Introduction Date: October 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798669-UC3846QTR
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 20-LCC (J-Lead)
Output Type: Transistor Driver
Function: Step-Up, Step-Down, Step-Up/Step-Down
Topology: Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Frequency - Switching: 500kHz
Control Features: Current Limit, Enable, Frequency Control, Soft Start
Supply Voltage: 6.95 V ~ 40 V
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: Current Mode PWM Controller 500mA 500kHz 20-Pin PLCC T/R
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-PLCC (9x9)
Alternative Parts (Cross-Reference): UC1847J883B; Si9130CG; Si9130CG-E3; 5962-8680602EA;
Introduction Date: October 01, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Switching Controllers - UC3846QTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UC3846QTR
DC DC Switching Controllers UC3846QTR
Boost, Flyback, Forward Converter, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 20-PLCC (9x9)

Boost, Flyback, Forward Converter, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 20-PLCC (9x9)

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - UC3846QTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
UC3846QTR
PMIC - Voltage Regulators - DC DC Switching Controllers UC3846QTR
IC REG CTRLR MULT TOP 20PLCC

IC REG CTRLR MULT TOP 20PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number UC3846QTR-ND 798669-UC3846QTR UC3846QTR UC3846QTR
Product Name DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3846QTR DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Package Type Other; 20-LCC (J-Lead) Other; 20-LCC (J-Lead) Other; 20-LCC (J-Lead)
Special Features Synchronous Rectification Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Soft Start Internal Current Limit; Current Limit, Enable, Frequency Control, Soft Start
fsw 500 kHz 500 kHz 500 kHz 500 kHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Configuration / Function Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Unlock Full Specs
to access all available technical data