Forward Converter Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-PDIP
SWITCHING CONTROLLER
Forward Converter Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-PDIP
Forward Converter Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-PDIP
IC REG CTRLR FWRD CONV 16DIP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | UCC2580N-1G4-ND | UCC2580N-1G4 | UCC2580N-1G4 | UCC2580N-1G4 |
| Product Name | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | DIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; Other; 16-DIP (0.300\", 7.62mm) | ||
| fsw | 400 kHz | 400 kHz | 400 kHz | 400 kHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Life Cycle Stage | Removed | Removed; Obsolete |