Manufacturer: Texas Instruments
Win Source Part Number: 1115600-UC3874N-1
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: Up to 300kHz
Control Features: Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 18-PDIP
Purpose: Step-Down
Supply Voltage - Operating: 9 V to 36 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down DC-DC Controller IC 18-PDIP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 18-PDIP
IC REG CTRLR BUCK 18DIP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 1115600-UC3874N-1 | UC3874N-1-ND | UC3874N-1 | 815-UC3874N-1 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3874N-1 | DC DC Switching Controllers | DC DC Switching Controllers | IC REG CTRLR BUCK 18DIP |
| Configuration / Function | Buck | Buck | ||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | Transistor Driver | |
| Package Type | DIP; Other; 18-PDIP | DIP; Other; "18-DIP (0.300"", 7.62mm)" | DIP; Other; 18-DIP (0.300\", 7.62mm) | DIP; Other; 18-DIP (0.300, 7.62mm) |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | ||
| Special Features | Multiple Outputs; Synchronous Rectification; Soft Start | Synchronous Rectification |