High Efficiency Linear Regulator 16-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 035673-UC3834DW
Packaging: Tube/Rail
Type: Positive Fixed and Negative Fixed
Voltage - Input: 5 V to 35 V
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Operating Supply Current: 5.5mA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
36-V, linear voltage regulator controller with positive & negative reference voltages 16-SOIC 0 to 70 Product overview: UC3834DW from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOIC, LDO Voltage Regulator IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-UC3834DW can be used for catalog matching and distributor lookup.
Linear Regulator Controller IC Positive Fixed and Negative Fixed 1 Output 16-SOIC
IC LNR REG CTRLR 1OUT 16SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | UC3834DW | 035673-UC3834DW | 757-UC3834DW | 296-2808-5-ND | UC3834DW |
| Product Name | UC3834 High Efficiency Linear Regulator | PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UC3834DW | SOIC LDO Voltage Regulator IC | Voltage Regulators - Linear Regulator Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers |
| Output Voltage Type | Fixed | Fixed | Fixed | ||
| Package Type | Other; PDIP,PLCC,SOIC | SOIC; Other; 16-SOIC | Other; SOIC | SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" | SOIC |
| Special Features | Thermal Shutdown Protection; Thermal Shutdown | Multiple Outputs | |||
| Vout Tolerance | 4 % | ||||
| VIN | 5 to 35 volts | 35 volts | 5 to 35 volts |