Half-Bridge Regulator Positive, Isolation Capable Output DC-DC Controller IC 14-SOIC
Half-Bridge Regulator Positive, Isolation Capable Output DC-DC Controller IC 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 938055-UCC25630-4DDB
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Half-Bridge Regulator Positive, Isolation Capable Output - - DC-DC Controller IC 14-SOIC
Package: 16-SOIC (0.154", 3.90mm Width), 14 Leads
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 13V ~ 26V
Family Name: UCC25630
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-47476-6, 296-47476-1, 296-47476-2
HALF BRIDGE CONT WITH HV DRIVER
HALF BRIDGE CONT WITH HV DRIVER
Half-Bridge Regulator Positive, Isolation Capable Output DC-DC Controller IC 14-SOIC
| DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-47476-1-ND | 938055-UCC25630-4DDBT | UCC25630-4DDBT | UCC25630-4DDBT | UCC25630-4DDBT |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC25630-4DDBT | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers |
| Package Type | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width), 14 Leads" | SOIC; Other; 14-SOIC | SOIC; Other; 16-SOIC (0.154", 3.90mm Width), 14 Leads | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 14 Leads | |
| fsw | 35 to 1000 kHz | 35 to 1000 kHz | 35 kHz | 35 to 1000 kHz | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Special Features | Hybrid Hysteretic Control (HHC) |