Buck Regulator Positive Output Step-Down DC-DC Controller IC 18-SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 18-SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 18-SOIC
| DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | UC3874DW-2-ND | UC3874DW-2 | UC3874DW-2 |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | ||
| Package Type | SOIC; Other; "18-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 18-SOIC (0.295\", 7.50mm Width) | SOIC; Other; 18-SOIC (0.295\", 7.50mm Width) |
| Special Features | Synchronous Rectification | ||
| fsw | 300 kHz | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |