Manufacturer: Texas Instruments
Win Source Part Number: 1276081-UCC1804J
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
LOW-POWER BICMOS CURRENT-MODE PW
Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-CDIP
| Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1276081-UCC1804J | UCC1804J | UCC1804J |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC1804J | DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck; Boost | ||
| Package Type | DIP; Other; 8-CDIP (0.300", 7.62mm) | DIP; Other; 8-CDIP (0.300\", 7.62mm) | |
| VIN | 8.3 to 12 volts | 8.3 to 12 volts | |
| Duty Cycle | 49 | 49 |