Texas Instruments UC385-3 Fast Transient Response 5 Ampere Low Dropout (LDO) Regulator UC385TDTR-3G3

Description
Fast Transient Response 5 Ampere Low Dropout (LDO) Regulator 5-DDPAK/TO-263 0 to 70
Request a Quote Datasheet
Description
Fast Transient Response 5 Ampere Low Dropout (LDO) Regulator 5-DDPAK/TO-263 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UC385-3 Fast Transient Response 5 Ampere Low Dropout (LDO) Regulator - UC385TDTR-3G3 - Texas Instruments
Dallas, TX, United States
UC385-3 Fast Transient Response 5 Ampere Low Dropout (LDO) Regulator
UC385TDTR-3G3
UC385-3 Fast Transient Response 5 Ampere Low Dropout (LDO) Regulator UC385TDTR-3G3
Fast Transient Response 5 Ampere Low Dropout (LDO) Regulator 5-DDPAK/TO-263 0 to 70

Fast Transient Response 5 Ampere Low Dropout (LDO) Regulator 5-DDPAK/TO-263 0 to 70

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UC385TDTR-3G3 - 1276025-UC385TDTR-3G3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UC385TDTR-3G3
1276025-UC385TDTR-3G3
PMIC - PMIC - Voltage Regulators - Linear - UC385TDTR-3G3 1276025-UC385TDTR-3G3
Manufacturer: Texas Instruments Win Source Part Number: 1276025-UC385TDTR-3G 3 Packaging: Reel - TR Operating Temperature Range: 0°C ~ 100°C Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 5A Family Name: UC385 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Protection Features: Over Temperature, Reverse Polarity, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: DDPAK/TO-263-5 Voltage Input MAX: 7.5V Voltage Dropout (Maximum): 2.1V @ 5A Alternative Parts (Cross-Reference): FAN1581M25X; FAN1581M25X_35; PQ025Y053ZZH; Introduction Date: October 01, 2004 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1276025-UC385TDTR-3G3
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 100°C
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 5A
Family Name: UC385
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: DDPAK/TO-263-5
Voltage Input MAX: 7.5V
Voltage Dropout (Maximum): 2.1V @ 5A
Alternative Parts (Cross-Reference): FAN1581M25X; FAN1581M25X_35; PQ025Y053ZZH;
Introduction Date: October 01, 2004
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
LDO Voltage Regulator IC
699-UC385TDTR-3G3
LDO Voltage Regulator IC 699-UC385TDTR-3G3
Fast Transient Response, 5-A, Low-Dropout Regulator 5-DDPAK/TO-263 0 to 70 Product overview: UC385TDTR-3G3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-UC385TDTR-3G3 can be used for catalog matching and distributor lookup.

Fast Transient Response, 5-A, Low-Dropout Regulator 5-DDPAK/TO-263 0 to 70 Product overview: UC385TDTR-3G3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-UC385TDTR-3G3 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number UC385TDTR-3G3 1276025-UC385TDTR-3G3 699-UC385TDTR-3G3
Product Name UC385-3 Fast Transient Response 5 Ampere Low Dropout (LDO) Regulator PMIC - PMIC - Voltage Regulators - Linear - UC385TDTR-3G3 LDO Voltage Regulator IC
Regulator Type Low Dropout
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; DDPAK/TO-263,TO-220 DPAK; TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Other; TO-263-6
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown Reverse Voltage Protection
Output Voltage 2.5 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-BQ24314ADSGR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 4.35 volts
IOUT 1.5 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24075TRGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24093DGQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ2057CTS - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details