Manufacturer: Texas Instruments
Win Source Part Number: 126611-UCC2570DG4
Packaging: Tube/Rail
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Forward
Voltage - Start Up: 13V
Duty Cycle: 80%
Frequency - Switching: 500kHz
Fault Protection: Current Limiting
Control Features: Frequency Control, Soft Start
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-SOIC
Supply Voltage - Operating: 9 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Low Power Pulse Width Modulator 14-SOIC -40 to 85 Product overview: UCC2570DG4 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Low-Power, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC2570DG4 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 126611-UCC2570DG4 | 748-UCC2570DG4 |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2570DG4 | Low-Power SOIC Power Management IC |
| Configuration / Function | Forward | |
| Package Type | SOIC; Other; 14-SOIC | Other; SOIC |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | |
| Special Features | Internal Current Limit; Frequency Control, Soft Start |