Texas Instruments Isolators - Gate Drivers - UCC23513DWYR UCC23513DWYR

Description
Manufacturer: Texas Instruments Win Source Part Number: 852668-UCC23513DWYR Features: Gate Driver 1 Channel Package: Reel - TR Family Name: UCC23513 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 850 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-UCC23513DWYRDKR, 296-UCC23513DWYRTR, 296-UCC23513DWYRCT
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 852668-UCC23513DWYR Features: Gate Driver 1 Channel Package: Reel - TR Family Name: UCC23513 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 850 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-UCC23513DWYRDKR, 296-UCC23513DWYRTR, 296-UCC23513DWYRCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - UCC23513DWYR - 852668-UCC23513DWYR - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - UCC23513DWYR
852668-UCC23513DWYR
Isolators - Gate Drivers - UCC23513DWYR 852668-UCC23513DWYR
Manufacturer: Texas Instruments Win Source Part Number: 852668-UCC23513DWYR Features: Gate Driver 1 Channel Package: Reel - TR Family Name: UCC23513 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 850 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-UCC23513DWYRDKR, 296-UCC23513DWYRTR, 296-UCC23513DWYRCT

Manufacturer: Texas Instruments
Win Source Part Number: 852668-UCC23513DWYR
Features: Gate Driver 1 Channel
Package: Reel - TR
Family Name: UCC23513
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 850
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-UCC23513DWYRDKR, 296-UCC23513DWYRTR, 296-UCC23513DWYRCT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 852668-UCC23513DWYR
Product Name Isolators - Gate Drivers - UCC23513DWYR
Package Type Other; Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Regulator Category Switching
View Details
Voltage Regulators - 2060191P - RS Components, Ltd.
Specs
Package Type Other; SOT
View Details
Battery Chargers - BQ2057CTS - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details