Manufacturer: Texas Instruments
Win Source Part Number: 056108-UC3862N
Packaging: Tube/Rail
Output Isolation: Non-Isolated
Internal Switch(s): Yes
Topology: Full-Bridge, Half-Bridge, Push-Pull
Voltage - Start Up: 16.5V
Frequency - Switching: 10kHz to 1MHz
Control Features: Soft Start
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-PDIP
Supply Voltage - Operating: 10.5 V to 22 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Resonant-Mode Power Supply Controllers 16-PDIP 0 to 70 Product overview: UC3862N from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UC3862N can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 056108-UC3862N | 748-UC3862N |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - UC3862N | Power Management IC |
| Configuration / Function | Full-Bridge, Half-Bridge, Push-Pull | |
| Package Type | DIP; Other; 16-PDIP | Other; N |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | |
| Special Features | Soft Start |