Texas Instruments PMIC - PMIC - Voltage Regulators - Linear + Switching - UC3856DWTRG4 UC3856DWTRG4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1130541-UC3856DWTRG4 Packaging: Tape & Reel (TR) Frequency: 1 MHz Weight: 473.692182 mg Topology: Flyback, Push-Pull, Boost Duty Cycle: 50 % Number of Pins: 16 Number of Outputs: 2 Output Current: 1.5 A Output Voltage: 13.1 V Rise Time: 40 ns Fall Time: 40 ns Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: SOIC Max Frequency: 1 MHz Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Switching Frequency: 220 kHz Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 40 V Max Operating Temperature: 70 °C Nominal Input Voltage: 40 V Max Duty Cycle: 50 %
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1130541-UC3856DWTRG4 Packaging: Tape & Reel (TR) Frequency: 1 MHz Weight: 473.692182 mg Topology: Flyback, Push-Pull, Boost Duty Cycle: 50 % Number of Pins: 16 Number of Outputs: 2 Output Current: 1.5 A Output Voltage: 13.1 V Rise Time: 40 ns Fall Time: 40 ns Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: SOIC Max Frequency: 1 MHz Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Switching Frequency: 220 kHz Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 40 V Max Operating Temperature: 70 °C Nominal Input Voltage: 40 V Max Duty Cycle: 50 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear + Switching - UC3856DWTRG4 - 1130541-UC3856DWTRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - UC3856DWTRG4
1130541-UC3856DWTRG4
PMIC - PMIC - Voltage Regulators - Linear + Switching - UC3856DWTRG4 1130541-UC3856DWTRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1130541-UC3856DWTRG4 Packaging: Tape & Reel (TR) Frequency: 1 MHz Weight: 473.692182 mg Topology: Flyback, Push-Pull, Boost Duty Cycle: 50 % Number of Pins: 16 Number of Outputs: 2 Output Current: 1.5 A Output Voltage: 13.1 V Rise Time: 40 ns Fall Time: 40 ns Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: SOIC Max Frequency: 1 MHz Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Switching Frequency: 220 kHz Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 40 V Max Operating Temperature: 70 °C Nominal Input Voltage: 40 V Max Duty Cycle: 50 %

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1130541-UC3856DWTRG4
Packaging: Tape & Reel (TR)
Frequency: 1 MHz
Weight: 473.692182 mg
Topology: Flyback, Push-Pull, Boost
Duty Cycle: 50 %
Number of Pins: 16
Number of Outputs: 2
Output Current: 1.5 A
Output Voltage: 13.1 V
Rise Time: 40 ns
Fall Time: 40 ns
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: SOIC
Max Frequency: 1 MHz
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Switching Frequency: 220 kHz
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 40 V
Max Operating Temperature: 70 °C
Nominal Input Voltage: 40 V
Max Duty Cycle: 50 %

Buy Now
IC REG CTRLR MULT TOP 16SOIC - 815-UC3856DWTRG4 - Utmel Electronic Limited
Hong Kong, China
IC REG CTRLR MULT TOP 16SOIC
815-UC3856DWTRG4
IC REG CTRLR MULT TOP 16SOIC 815-UC3856DWTRG4
IC REG CTRLR MULT TOP 16SOIC

IC REG CTRLR MULT TOP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1130541-UC3856DWTRG4 815-UC3856DWTRG4
Product Name PMIC - PMIC - Voltage Regulators - Linear + Switching - UC3856DWTRG4 IC REG CTRLR MULT TOP 16SOIC
Package Type SOIC; Other; SOIC SOIC; Other; SOIC
Special Features Multiple Outputs
Output Voltage 13.1 volts
Unlock Full Specs
to access all available technical data