UC382TDKTTT-3G3 -- IC REG LDO 2.5V 3A DDPAK
Texas Instruments
IC REG LDO 2.5V 3A DDPAK
UC382TDKTTT-3G3
Description
IC REG LDO 2.5V 3A DDPAK
Description
IC REG LDO 2.5V 3A DDPAK
Technical Specifications
|
Product Category
|
IC Voltage Regulators |
|
Product Number
|
815-UC382TDKTTT-3G3 |
|
Product Name
|
IC REG LDO 2.5V 3A DDPAK |
|
Output Voltage Type
|
Fixed; Fixed
|
Unlock Full Specs
to access all available technical data
Similar Products
Regulator Category
Linear
Package Type
SOIC; Other; 28-SOIC (0.295", 7.50mm Width)
Special Features
Slew Rate Controlled, Status Flag
View Details
Package Type
Other; Reel - TR
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Allegro MicroSystems Inc.
Regulator Category
Linear
Package Type
SOIC; Other; 10-LSOP (0.154", 3.90mm Width) Exposed Pad
Operating Temperature
-40 to 105 C (-40 to 221 F)
View Details