Manufacturer: Texas Instruments
Win Source Part Number: 056114-UCC2570N
Packaging: Tube/Rail
Output Isolation: Isolated
Topology: Forward
Voltage - Start Up: 13V
Duty Cycle: 80%
Frequency - Switching: 500kHz
Fault Protection: Current Limiting
Control Features: Frequency Control, Soft Start
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-PDIP
Supply Voltage - Operating: 9 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 056114-UCC2570N |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2570N |
| Configuration / Function | Forward |
| Package Type | DIP; Other; 14-PDIP |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |
| Special Features | Internal Current Limit; Frequency Control, Soft Start |