Texas Instruments UC3832 Precision Low Dropout Linear Controllers UC3832DW

Description
Precision Low Dropout Linear Controllers 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Precision Low Dropout Linear Controllers 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UC3832 Precision Low Dropout Linear Controllers - UC3832DW - Texas Instruments
Dallas, TX, United States
UC3832 Precision Low Dropout Linear Controllers
UC3832DW
UC3832 Precision Low Dropout Linear Controllers UC3832DW
Precision Low Dropout Linear Controllers 16-SOIC 0 to 70

Precision Low Dropout Linear Controllers 16-SOIC 0 to 70

Buy Now Datasheet
Voltage Regulators - Linear Regulator Controllers - 296-34737-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear Regulator Controllers
296-34737-5-ND
Voltage Regulators - Linear Regulator Controllers 296-34737-5-ND
Linear Regulator Controller IC Positive Fixed 1 Output 16-SOIC

Linear Regulator Controller IC Positive Fixed 1 Output 16-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UC3832DW - 035672-UC3832DW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UC3832DW
035672-UC3832DW
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UC3832DW 035672-UC3832DW
Manufacturer: Texas Instruments Win Source Part Number: 035672-UC3832DW Packaging: Tube/Rail Type: Positive Fixed Voltage - Input: 4.5 V to 36 V Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Operating Supply Current: 3.3mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 035672-UC3832DW
Packaging: Tube/Rail
Type: Positive Fixed
Voltage - Input: 4.5 V to 36 V
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Operating Supply Current: 3.3mA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2V 400mA SOIC LDO Voltage Regulator IC
757-UC3832DW
2V 400mA SOIC LDO Voltage Regulator IC 757-UC3832DW
LDO Cntrlr REG Fixed 2V 400mA 16-Pin SOIC Tube Product overview: UC3832DW from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2V, 400mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2V, 400mA, SOIC, LDO Voltage Regulator IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-UC3832DW can be used for catalog matching and distributor lookup.

LDO Cntrlr REG Fixed 2V 400mA 16-Pin SOIC Tube Product overview: UC3832DW from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2V, 400mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2V, 400mA, SOIC, LDO Voltage Regulator IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-UC3832DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers - UC3832DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
UC3832DW
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers UC3832DW
IC LNR REG CTRLR 1OUT 16SOIC

IC LNR REG CTRLR 1OUT 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number UC3832DW 296-34737-5-ND 035672-UC3832DW 757-UC3832DW UC3832DW
Product Name UC3832 Precision Low Dropout Linear Controllers Voltage Regulators - Linear Regulator Controllers PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UC3832DW 2V 400mA SOIC LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
Output Voltage Type Fixed Fixed Fixed
Package Type Other; PDIP,SOIC SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" SOIC; Other; 16-SOIC Other; SOIC SOIC
Special Features Thermal Shutdown Protection; Thermal Shutdown Multiple Outputs
Vout Tolerance 2 %
VIN 4.5 to 40 volts 4.5 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25185DLHR - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LM117QML-SP 3-Terminal Adjustable Regulator - 5962R9951703V9A - Texas Instruments
Specs
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Power Management IC - 713-BQ27421YZFR-G1B - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 1.8 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24010DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details