Texas Instruments High-Performance Analog PMIC - PMIC - PFC (Power Factor Correction) - UC3854Q UC3854Q

Description
Manufacturer: Texas Instruments Win Source Part Number: 1276018-UC3854Q Packaging: Tube Mounting Style: SMD Mode: Average Current Current - Startup: 1.5mA Categories: Integrated Circuits Supplier Device Package: 20-PLCC (9x9) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-LCC Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: UC3854 Manufacturer Pack Quantity: 46 MSL Level: 2 (1 Year) Supply Voltage (V): 14.5V ~ 30V Switching Frequency: 200kHz
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1276018-UC3854Q Packaging: Tube Mounting Style: SMD Mode: Average Current Current - Startup: 1.5mA Categories: Integrated Circuits Supplier Device Package: 20-PLCC (9x9) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-LCC Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: UC3854 Manufacturer Pack Quantity: 46 MSL Level: 2 (1 Year) Supply Voltage (V): 14.5V ~ 30V Switching Frequency: 200kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - PFC (Power Factor Correction) - UC3854Q - 1276018-UC3854Q - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - UC3854Q
1276018-UC3854Q
PMIC - PMIC - PFC (Power Factor Correction) - UC3854Q 1276018-UC3854Q
Manufacturer: Texas Instruments Win Source Part Number: 1276018-UC3854Q Packaging: Tube Mounting Style: SMD Mode: Average Current Current - Startup: 1.5mA Categories: Integrated Circuits Supplier Device Package: 20-PLCC (9x9) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-LCC Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: UC3854 Manufacturer Pack Quantity: 46 MSL Level: 2 (1 Year) Supply Voltage (V): 14.5V ~ 30V Switching Frequency: 200kHz

Manufacturer: Texas Instruments
Win Source Part Number: 1276018-UC3854Q
Packaging: Tube
Mounting Style: SMD
Mode: Average Current
Current - Startup: 1.5mA
Categories: Integrated Circuits
Supplier Device Package: 20-PLCC (9x9)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-LCC
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: UC3854
Manufacturer Pack Quantity: 46
MSL Level: 2 (1 Year)
Supply Voltage (V): 14.5V ~ 30V
Switching Frequency: 200kHz

Buy Now
Singapore, Singapore
Power Management IC
759-UC3854Q
Power Management IC 759-UC3854Q
High Power Factor Preregulator 20-PLCC 0 to 70 Product overview: UC3854Q from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Power Factor Correction ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 759-UC3854Q can be used for catalog matching and distributor lookup.

High Power Factor Preregulator 20-PLCC 0 to 70 Product overview: UC3854Q from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Power Factor Correction ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 759-UC3854Q can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 1276018-UC3854Q 759-UC3854Q
Product Name PMIC - PMIC - PFC (Power Factor Correction) - UC3854Q Power Management IC
Package Type Other; 20-LCC Other; PLCC
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4985SLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1 amps
View Details
Voltage Controllers - 1922235 - RS Components, Ltd.
Specs
Package Type SOIC; Other; SOIC
IOUT 1 amps
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details