Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-CDIP
LOW-POWER BICMOS CURRENT-MODE PW
| Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | UCC1805J883B | UCC1805J883B |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers |
| Output Voltage Type | Fixed; Transistor Driver | |
| Package Type | DIP; Other; 8-CDIP (0.300\", 7.62mm) | DIP; Other; 8-CDIP (0.300", 7.62mm) |
| Life Cycle Stage | Active | |
| VIN | 3.6 to 12 volts | 3.6 to 12 volts |