Manufacturer: Texas Instruments
Win Source Part Number: 1115543-UC3842D8TRG4
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Boost, Buck, Flyback, Forward
Voltage - Start Up: 16V
Duty Cycle: 97%
Frequency - Switching: Up to 500kHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 30 V
Alternative Parts (Cross-Reference): UC3842BVD1G; UC3842TD; UC3843TD; UC3842D8TRG4;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Signal Processing
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 1115543-UC3842D8TRG4 |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - UC3842D8TRG4 |
| Configuration / Function | Boost, Buck, Flyback, Forward |
| Package Type | SOIC; Other; 8-SOIC |
| Life Cycle Stage | Maturity; Active |
| Special Features | Internal Current Limit; Frequency Control |