Texas Instruments UC382-ADJ Single Output LDO, 3.0A, Adj.(1.2 to 6V), Fast Transient Response, Low Quiescent Current UC382TDKTTT-ADJG3

Description
Single Output LDO, 3.0A, Adj.(1.2 to 6V), Fast Transient Response, Low Quiescent Current 5-DDPAK/TO-263 0 to 100
Request a Quote Datasheet
Description
Single Output LDO, 3.0A, Adj.(1.2 to 6V), Fast Transient Response, Low Quiescent Current 5-DDPAK/TO-263 0 to 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UC382-ADJ Single Output LDO, 3.0A, Adj.(1.2 to 6V), Fast Transient Response, Low Quiescent Current - UC382TDKTTT-ADJG3 - Texas Instruments
Dallas, TX, United States
UC382-ADJ Single Output LDO, 3.0A, Adj.(1.2 to 6V), Fast Transient Response, Low Quiescent Current
UC382TDKTTT-ADJG3
UC382-ADJ Single Output LDO, 3.0A, Adj.(1.2 to 6V), Fast Transient Response, Low Quiescent Current UC382TDKTTT-ADJG3
Single Output LDO, 3.0A, Adj.(1.2 to 6V), Fast Transient Response, Low Quiescent Current 5-DDPAK/TO-263 0 to 100

Single Output LDO, 3.0A, Adj.(1.2 to 6V), Fast Transient Response, Low Quiescent Current 5-DDPAK/TO-263 0 to 100

Buy Now Datasheet
Singapore, Singapore
3A Voltage Regulator IC
776-UC382TDKTTT-ADJG3
3A Voltage Regulator IC 776-UC382TDKTTT-ADJG3
IC REG LINEAR POS ADJ 3A DDPAK Product overview: UC382TDKTTT-ADJG3 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UC382TDKTTT-ADJG 3 can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 3A DDPAK Product overview: UC382TDKTTT-ADJG3 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UC382TDKTTT-ADJG3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UC382TDKTTT-ADJG3 - 1275930-UC382TDKTTT-ADJG3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UC382TDKTTT-ADJG3
1275930-UC382TDKTTT-ADJG3
PMIC - PMIC - Voltage Regulators - Linear - UC382TDKTTT-ADJG3 1275930-UC382TDKTTT-ADJG3
Manufacturer: Texas Instruments Win Source Part Number: 1275930-UC382TDKTTT- ADJG3 Packaging: Reel - TR Operating Temperature Range: 0°C ~ 100°C Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Mounting: SMD Number of Regulators: 1 Output Type: Adjustable (Fixed) Output Configuration: Positive Output Current: 3A Family Name: UC382-ADJ Output Voltage: 1.2V (1.2V) Categories: Integrated Circuits (ICs) Protection Features: Over Temperature, Reverse Polarity, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: DDPAK/TO-263-5 Output Voltage MAX: 6V Voltage Input MAX: 7.5V Voltage Dropout (Maximum): 2.1V @ 3A Alternative Parts (Cross-Reference): L4955; LD49300PT08R; UC382T-ADJG3; Introduction Date: October 01, 2004 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1275930-UC382TDKTTT-ADJG3
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 100°C
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Output Configuration: Positive
Output Current: 3A
Family Name: UC382-ADJ
Output Voltage: 1.2V (1.2V)
Categories: Integrated Circuits (ICs)
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: DDPAK/TO-263-5
Output Voltage MAX: 6V
Voltage Input MAX: 7.5V
Voltage Dropout (Maximum): 2.1V @ 3A
Alternative Parts (Cross-Reference): L4955; LD49300PT08R; UC382T-ADJG3;
Introduction Date: October 01, 2004
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UC382TDKTTT-ADJG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UC382TDKTTT-ADJG3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UC382TDKTTT-ADJG3
IC REG LIN POS ADJ 3A DDPAK

IC REG LIN POS ADJ 3A DDPAK

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number UC382TDKTTT-ADJG3 776-UC382TDKTTT-ADJG3 1275930-UC382TDKTTT-ADJG3 UC382TDKTTT-ADJG3
Product Name UC382-ADJ Single Output LDO, 3.0A, Adj.(1.2 to 6V), Fast Transient Response, Low Quiescent Current 3A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - UC382TDKTTT-ADJG3 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout
Output Voltage Type Adjustable Output,Fixed Output Fixed; Adjustable / Variable Fixed; Adjustable / Variable; Adjustable (Fixed)
Package Type Other; DDPAK/TO-263,TO-220 Other; TO-263-6 DPAK; TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown Reverse Voltage Protection
Output Voltage 1.2 to 6 volts 6 volts 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2002SN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
25V 100mA TSSOP Power Management IC - 713-BQ20Z95DBTR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
IOUT 0.1000 amps
View Details
2 suppliers
TSSOP Power Management IC - 713-BQ2019PWR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
UC1832 Precision Low Dropout Linear Controllers - 5962-9326501M2A - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details