Texas Instruments UC382-1 Single Output LDO, 3.0A, Fixed(1.5V), Fast Transient Response, Low Quiescent Current UC382TDKTTT-1

Description
Single Output LDO, 3.0A, Fixed(1.5V), Fast Transient Response, Low Quiescent Current 5-DDPAK/TO-263 0 to 70
Request a Quote Datasheet
Description
Single Output LDO, 3.0A, Fixed(1.5V), Fast Transient Response, Low Quiescent Current 5-DDPAK/TO-263 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UC382-1 Single Output LDO, 3.0A, Fixed(1.5V), Fast Transient Response, Low Quiescent Current - UC382TDKTTT-1 - Texas Instruments
Dallas, TX, United States
UC382-1 Single Output LDO, 3.0A, Fixed(1.5V), Fast Transient Response, Low Quiescent Current
UC382TDKTTT-1
UC382-1 Single Output LDO, 3.0A, Fixed(1.5V), Fast Transient Response, Low Quiescent Current UC382TDKTTT-1
Single Output LDO, 3.0A, Fixed(1.5V), Fast Transient Response, Low Quiescent Current 5-DDPAK/TO-263 0 to 70

Single Output LDO, 3.0A, Fixed(1.5V), Fast Transient Response, Low Quiescent Current 5-DDPAK/TO-263 0 to 70

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UC382TDKTTT-1 - 1115525-UC382TDKTTT-1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UC382TDKTTT-1
1115525-UC382TDKTTT-1
PMIC - PMIC - Voltage Regulators - Linear - UC382TDKTTT-1 1115525-UC382TDKTTT-1
Manufacturer: Texas Instruments Win Source Part Number: 1115525-UC382TDKTTT- 1 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 3A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 100°C Case / Package: DDPAK/TO-263-5 Maximum Input Voltage: 7.5V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 2.1V @ 3A Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1115525-UC382TDKTTT-1
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 3A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 100°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 7.5V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 2.1V @ 3A
Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3A 1.5V 7.5V LDO Voltage Regulator IC
776-UC382TDKTTT-1
3A 1.5V 7.5V LDO Voltage Regulator IC 776-UC382TDKTTT-1
3A LDO, 1.5V Fixed, 7.5V In, TO-263, SM Product overview: UC382TDKTTT-1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 1.5V, 7.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 1.5V, 7.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UC382TDKTTT-1 can be used for catalog matching and distributor lookup.

3A LDO, 1.5V Fixed, 7.5V In, TO-263, SM Product overview: UC382TDKTTT-1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 1.5V, 7.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 1.5V, 7.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UC382TDKTTT-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - UC382TDKTTT-1 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 1.5V, 0.45V Dropout, BIPolar, PSSO5

Fixed Positive LDO Regulator, 1.5V, 0.45V Dropout, BIPolar, PSSO5

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - UC382TDKTTT-1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UC382TDKTTT-1
PMIC - Voltage Regulators - Linear UC382TDKTTT-1
IC REG LIN 1.5V 3A DDPAK/TO263-5

IC REG LIN 1.5V 3A DDPAK/TO263-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UC382TDKTTT-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UC382TDKTTT-1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UC382TDKTTT-1
IC REG LIN 1.5V 3A DDPAK/TO263-5

IC REG LIN 1.5V 3A DDPAK/TO263-5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number UC382TDKTTT-1 1115525-UC382TDKTTT-1 776-UC382TDKTTT-1 UC382TDKTTT-1 UC382TDKTTT-1 UC382TDKTTT-1
Product Name UC382-1 Single Output LDO, 3.0A, Fixed(1.5V), Fast Transient Response, Low Quiescent Current PMIC - PMIC - Voltage Regulators - Linear - UC382TDKTTT-1 3A 1.5V 7.5V LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; DDPAK/TO-263,TO-220 DPAK; TO-263; Other; DDPAK/TO-263-5 Other; TO-263-6 Other; SMSIP5H DPAK; TO-263
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown Reverse Voltage Protection
Output Voltage 1.5 volts 1.5 volts 1.5 volts 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIAQDBZRQ1 - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Battery Chargers - BQ24075RGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24251RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24155RGYR - ODG (Origin Data Global)
Specs
Package Type Other; 14-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details