High Efficiency Synchronous Buck PWM Controller 20-HTSSOP -40 to 105
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-HTSSOP
IC REG CTRLR BUCK 20HTSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-HTSSOP
IC REG CTRLR BUCK 20HTSSOP
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | UCC2541PWPG4 | UCC2541PWPG4-ND | UCC2541PWPG4 | UCC2541PWPG4 | 815-UCC2541PWPG4 |
| Product Name | UCC2541 High Efficiency Synchronous Buck PWM Controller | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | IC REG CTRLR BUCK 20HTSSOP |
| Configuration / Function | Buck | ||||
| Package Type | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width) | SSOP; Other; 20-PowerTSSOP (0.173, 4.40mm Width) | ||
| Special Features | Synchronous Rectification | Enable, Ramp, Reset, Soft Start, Tracking | |||
| fsw | 300 kHz | 300 kHz | 300 kHz | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |