Texas Instruments UC385-3 Fast Transient Response 5 Ampere Low Dropout (LDO) Regulator UC385TDKTTT-3

Description
Fast Transient Response 5 Ampere Low Dropout (LDO) Regulator 5-DDPAK/TO-263 0 to 70
Request a Quote Datasheet
Description
Fast Transient Response 5 Ampere Low Dropout (LDO) Regulator 5-DDPAK/TO-263 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UC385-3 Fast Transient Response 5 Ampere Low Dropout (LDO) Regulator - UC385TDKTTT-3 - Texas Instruments
Dallas, TX, United States
UC385-3 Fast Transient Response 5 Ampere Low Dropout (LDO) Regulator
UC385TDKTTT-3
UC385-3 Fast Transient Response 5 Ampere Low Dropout (LDO) Regulator UC385TDKTTT-3
Fast Transient Response 5 Ampere Low Dropout (LDO) Regulator 5-DDPAK/TO-263 0 to 70

Fast Transient Response 5 Ampere Low Dropout (LDO) Regulator 5-DDPAK/TO-263 0 to 70

Buy Now Datasheet
Singapore, Singapore
5A 2.5V LDO Voltage Regulator IC
776-UC385TDKTTT-3
5A 2.5V LDO Voltage Regulator IC 776-UC385TDKTTT-3
5A LDO 2.5V Fixed Output, 1% Accuracy, TO-263 Product overview: UC385TDKTTT-3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5A, 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, 2.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UC385TDKTTT-3 can be used for catalog matching and distributor lookup.

5A LDO 2.5V Fixed Output, 1% Accuracy, TO-263 Product overview: UC385TDKTTT-3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5A, 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, 2.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UC385TDKTTT-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-16025-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-16025-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-16025-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 5A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 5A DDPAK/TO-263-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UC385TDKTTT-3 - 056106-UC385TDKTTT-3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UC385TDKTTT-3
056106-UC385TDKTTT-3
PMIC - PMIC - Voltage Regulators - Linear - UC385TDKTTT-3 056106-UC385TDKTTT-3
Manufacturer: Texas Instruments Win Source Part Number: 056106-UC385TDKTTT-3 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 5A Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C Case / Package: DDPAK/TO-263-5 Maximum Input Voltage: 7.5V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 2.1V @ 5A Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 056106-UC385TDKTTT-3
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 5A
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 100°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 7.5V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 2.1V @ 5A
Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UC385TDKTTT-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UC385TDKTTT-3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UC385TDKTTT-3
IC REG LIN 2.5V 5A DDPAK/TO263-5

IC REG LIN 2.5V 5A DDPAK/TO263-5

Supplier's Site
PMIC - Voltage Regulators - Linear - UC385TDKTTT-3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UC385TDKTTT-3
PMIC - Voltage Regulators - Linear UC385TDKTTT-3
IC REG LIN 2.5V 5A DDPAK/TO263-5

IC REG LIN 2.5V 5A DDPAK/TO263-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number UC385TDKTTT-3 776-UC385TDKTTT-3 296-16025-2-ND 056106-UC385TDKTTT-3 UC385TDKTTT-3 UC385TDKTTT-3
Product Name UC385-3 Fast Transient Response 5 Ampere Low Dropout (LDO) Regulator 5A 2.5V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - UC385TDKTTT-3 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,TO-220 Other; TO-263 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA DPAK; TO-263; Other; DDPAK/TO-263-5 DPAK; TO-263
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown Reverse Voltage Protection Reverse Voltage Protection
Output Voltage 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

TEXAS INSTRUMENTS 78SR105HC Linear Regulator DC/DC Converter, Fixed, Through Hole, 1 Output, 5 V, 1.5 A - 815-78SR105HC - Utmel Electronic Limited
Specs
Package Type Other; 3-SIP Module
Life Cycle Stage Obsolete
Output Voltage 5 volts
View Details
Battery Chargers - BQ24715RGRR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
View Details
0V 25V TSSOP Power Management IC - 713-BQ20Z65DBTR-R1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 0.0 to 25 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ25619RTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details