Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1102033-UCC27201DRG4
Packaging: Tape and Reel
Mounting: SMD (SMT)
Frequency: 1 MHz
Operating Supply Voltage: 12 V
Power Dissipation: 1.3 W
Number of Drivers: 2
Weight: 72.603129 mg
Number of Pins: 8
Number of Outputs: 2
Propagation Delay: 20 ns
Output Current: 3 A
Rise Time: 8 ns
Fall Time: 7 ns
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 140 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 1.3 W
Max Output Current: 3 mA
Max Supply Voltage: 17 V
Min Supply Voltage: 8 V
Turn-On Delay Time: 1 ns
Nominal Supply Current: 5.5 mA
Max Supply Current: 5.5 mA
Turn-Off Delay Time: 1 ns
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1102033-UCC27201DRG4 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - UCC27201DRG4 |
| Package Type | SOIC; Other; SOIC |