Power Supply Controller Wake Up Monitor SOT-23-5
Power Supply Controller Wake Up Monitor SOT-23-5
Manufacturer: Texas Instruments
Win Source Part Number: 1115623-UCC24650DBVT
Packaging: Reel - TR
Applications: Wake Up Monitor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 4.5 V to 28 V
Operating Supply Current: 63μA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
200-V wake-up monitor for fast transient primary-side regulation 5-SOT-23 -40 to 125 Product overview: UCC24650DBVT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOT-23, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-UCC24650DBVT can be used for catalog matching and distributor lookup.
IC REG CTRLR FLYBK ISO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-41098-1-ND | 1115623-UCC24650DBVT | 760-UCC24650DBVT | UCC24650DBVT |
| Product Name | Power Supply Controllers, Monitors | PMIC - PMIC - Power Supply Controllers, Monitors - UCC24650DBVT | SOT-23 Power Management IC | Power Supply Controllers, Monitors |
| Package Type | Other; SC-74A, SOT-753 | SOT23; Other; SOT-23-5 | SOT23; Other; SC-74A, SOT-753 |