Manufacturer: Texas Instruments
Win Source Part Number: 798670-UC3848DW
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 16-SOIC (0.295", 7.50mm Width)
Output Isolation: Isolated
Internal Switch(s): No
Topology: Buck, Forward Converter
Voltage - Start Up: 13V
Duty Cycle: 79.5%
Frequency - Switching: Up to 1MHz
Supply Voltage: 10 V ~ 22 V
Part Status: Obsolete(EOL)
Family Name: UC3848
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): MAX17428GTJ+TG40; MAX17428GTJ+; ST1843FKG; ST1845RKT;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
2.2A SWITCHING CONTROLLER, 1000kHz SWITCHING FREQ-MAX, PDSO16, GREEN, PLASTIC, SOIC-16 Product overview: UC3848DW from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2A, 1000kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2.2A, 1000kHz, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UC3848DW can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 798670-UC3848DW | 748-UC3848DW |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - UC3848DW | 2.2A 1000kHz SOIC Power Management IC |
| Configuration / Function | Buck, Forward Converter | |
| Package Type | SOIC; Other; 16-SOIC (0.295", 7.50mm Width) | Other; SOIC |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | |
| fsw | 1000 kHz |