Win Source Part Number: 1202388-UCC1803J883B
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Bulk
Standard Package: 1
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Flyback
Frequency - Switching: 31kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 99%
Clock Sync: No
Mounting Type: Through Hole
Package / Case: 8-CDIP (0.300", 7.62mm)
Supplier Device Package: 8-CDIP
Temperature Range - Operating: -55°C ~ 125°C
Supply Voltage - Operating: 3.6V ~ 12V
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-UCC1803J883B,TE
RoHS Status: RoHS non-compliant
Flyback Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 8-CDIP
Boost, Buck, Flyback, Forward Converter Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 8-CDIP
| Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1202388-UCC1803J883B | UCC1803J883B | UCC1803J883B |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Flyback | ||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | Fixed; Transistor Driver |
| Package Type | DIP; Other; Bulk | DIP; Other; 8-CDIP (0.300\", 7.62mm) | DIP; Other; 8-CDIP (0.300\", 7.62mm) |
| Special Features | Multiple Outputs; Synchronous Rectification | ||
| fsw | 31 kHz | 31 kHz |