Precision Low Dropout Linear Controllers 8-PDIP 0 to 70
LDO Cntrlr REG Fixed 2V 400mA 8-Pin PDIP Tube Product overview: UC3833N from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2V, 400mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2V, 400mA, LDO Voltage Regulator IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-UC3833N can be used for catalog matching and distributor lookup.
Linear Regulator Controller IC Positive Fixed 1 Output 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 142339-UC3833N
Packaging: Tube/Rail
Type: Positive Fixed
Voltage - Input: 4.5 V to 36 V
Number of Outputs: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Operating Supply Current: 9.5mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
IC LNR REG CTRLR 1OUT 8DIP
IC LNR REG CTRLR 1OUT 8DIP
PRECISION LOW DROPOUT LINEAR CON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | UC3833N | 757-UC3833N | 296-11274-5-ND | 142339-UC3833N | UC3833N | UC3833N | UC3833N |
| Product Name | UC3833 Precision Low Dropout Linear Controllers | 2V 400mA LDO Voltage Regulator IC | Voltage Regulators - Linear Regulator Controllers | PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UC3833N | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers | PMIC - Voltage Regulators - Linear Regulator Controllers | Voltage Regulators - Linear Regulator Controllers |
| Output Voltage Type | Fixed | Fixed | Fixed | ||||
| Package Type | Other; PDIP,SOIC | Other; P | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-PDIP | DIP; Other; 8-PDIP | DIP; Other; 8-DIP (0.300", 7.62mm) | |
| Special Features | Thermal Shutdown Protection; Thermal Shutdown | Multiple Outputs | |||||
| Vout Tolerance | 2 % | ||||||
| VIN | 4.5 to 40 volts | 4.5 to 36 volts |