Texas Instruments High-Performance Analog DC DC Switching Controllers UC3827N-1

Description
Buck, Full-Bridge, Push-Pull Regulator Positive Output Step-Down, Step-Up/Step-Down DC-DC Controller IC 24-PDIP
Request a Quote Datasheet
Description
Buck, Full-Bridge, Push-Pull Regulator Positive Output Step-Down, Step-Up/Step-Down DC-DC Controller IC 24-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - 296-2521-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-2521-5-ND
DC DC Switching Controllers 296-2521-5-ND
Buck, Full-Bridge, Push-Pull Regulator Positive Output Step-Down, Step-Up/Step-Down DC-DC Controller IC 24-PDIP

Buck, Full-Bridge, Push-Pull Regulator Positive Output Step-Down, Step-Up/Step-Down DC-DC Controller IC 24-PDIP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3827N-1 - 142945-UC3827N-1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3827N-1
142945-UC3827N-1
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3827N-1 142945-UC3827N-1
Manufacturer: Texas Instruments Win Source Part Number: 142945-UC3827N-1 Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck, Full-Bridge, Push-Pull Frequency - Switching: 220kHz Control Features: Frequency Control, Ramp, Soft Start Number of Outputs: 3 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 91% Clock Sync: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 24-PDIP Purpose: Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 7.6 V to 20 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 15

Manufacturer: Texas Instruments
Win Source Part Number: 142945-UC3827N-1
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck, Full-Bridge, Push-Pull
Frequency - Switching: 220kHz
Control Features: Frequency Control, Ramp, Soft Start
Number of Outputs: 3
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 91%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 24-PDIP
Purpose: Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 7.6 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 15

Buy Now Datasheet
DC DC Switching Controllers - UC3827N-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UC3827N-1
DC DC Switching Controllers UC3827N-1
Buck, Full-Bridge, Push-Pull Regulator Positive Output Step-Down, Step-Up/Step-Down DC-DC Controller IC 24-PDIP

Buck, Full-Bridge, Push-Pull Regulator Positive Output Step-Down, Step-Up/Step-Down DC-DC Controller IC 24-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 296-2521-5-ND 142945-UC3827N-1 UC3827N-1
Product Name DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3827N-1 DC DC Switching Controllers
Configuration / Function Buck Buck, Full-Bridge, Push-Pull
Package Type DIP; Other; "24-DIP (0.600"", 15.24mm)" DIP; Other; 24-PDIP DIP; Other; 24-DIP (0.600\", 15.24mm)
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification; Frequency Control, Ramp, Soft Start
fsw 220 kHz 220 kHz 220 kHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 5962-8670403XA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
384kHz QFN Voltage Regulator IC - 750-A8296SESTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; QFN
Operating Temperature -20 C (-4 F)
View Details
3 suppliers
Specs
Package Type Other; Tube
fsw 100 kHz
Duty Cycle 72
View Details