IC REG CTRLR BUCK 16SSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SSOP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | UCC2585MG4 | UCC2585MG4 |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Special Features | Internal Current Limit; Current Limit, Enable, Frequency Control, Soft Start | |
| fsw | 500 kHz | 500 kHz |
| Duty Cycle | 100 | 100 |
| Output Voltage Type | Fixed; Transistor Driver |