0.5A POWER FACTOR CONTROLLER, 94kHz SWITCHING FREQ-MAX, PDSO8, GREEN, SOIC-8 Product overview: UC3853DTRG4 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 94kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 0.5A, 94kHz, SOIC, Power Management IC, Power Factor Correction ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 759-UC3853DTRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1276013-UC3853DTRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 759-UC3853DTRG4 | 1276013-UC3853DTRG4 |
| Product Name | 0.5A 94kHz SOIC Power Management IC | PMIC - PMIC - PFC (Power Factor Correction) - UC3853DTRG4 |
| Package Type | Other; D |