Texas Instruments 102kHz 1A 35V Power Management IC UC3854N

Description
PFC Controller IC, 102kHz, 1A Output, 35V Supply, PDIP Product overview: UC3854N from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 102kHz, 1A, 35V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 102kHz, 1A, 35V, Power Management IC, Power Factor Correction ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 759-UC3854N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PFC Controller IC, 102kHz, 1A Output, 35V Supply, PDIP Product overview: UC3854N from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 102kHz, 1A, 35V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 102kHz, 1A, 35V, Power Management IC, Power Factor Correction ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 759-UC3854N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
102kHz 1A 35V Power Management IC
759-UC3854N
102kHz 1A 35V Power Management IC 759-UC3854N
PFC Controller IC, 102kHz, 1A Output, 35V Supply, PDIP Product overview: UC3854N from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 102kHz, 1A, 35V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 102kHz, 1A, 35V, Power Management IC, Power Factor Correction ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 759-UC3854N can be used for catalog matching and distributor lookup.

PFC Controller IC, 102kHz, 1A Output, 35V Supply, PDIP Product overview: UC3854N from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 102kHz, 1A, 35V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 102kHz, 1A, 35V, Power Management IC, Power Factor Correction ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 759-UC3854N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - PFC (Power Factor Correction) - UC3854N - 035724-UC3854N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - UC3854N
035724-UC3854N
PMIC - PMIC - PFC (Power Factor Correction) - UC3854N 035724-UC3854N
Manufacturer: Texas Instruments Win Source Part Number: 035724-UC3854N Packaging: Tube/Rail Mounting: Through Hole Frequency - Switching: 200kHz Family Name: UC3854 Mode: Average Current Current - Startup: 1.5mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 14.5 V to 30 V Alternative Parts (Cross-Reference): UC3854NG4; UC3854QTRG3; UC3854QG3; UC3854Q; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 035724-UC3854N
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Switching: 200kHz
Family Name: UC3854
Mode: Average Current
Current - Startup: 1.5mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 14.5 V to 30 V
Alternative Parts (Cross-Reference): UC3854NG4; UC3854QTRG3; UC3854QG3; UC3854Q;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now Datasheet
PFC (Power Factor Correction) - UC3854N - ODG (Origin Data Global)
Shenzhen, China
PFC (Power Factor Correction)
UC3854N
PFC (Power Factor Correction) UC3854N
IC PFC CTR AV CURR 200KHZ 16DIP

IC PFC CTR AV CURR 200KHZ 16DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 759-UC3854N 035724-UC3854N UC3854N
Product Name 102kHz 1A 35V Power Management IC PMIC - PMIC - PFC (Power Factor Correction) - UC3854N PFC (Power Factor Correction)
Package Type Other; N DIP; Other; 16-PDIP DIP; Other; 16-DIP (0.300", 7.62mm)
Output Voltage 18 volts
IOUT 1 amps
Unlock Full Specs
to access all available technical data