Texas Instruments Isolators - Gate Drivers - UCC23313DWYR UCC23313DWYR

Description
Manufacturer: Texas Instruments Win Source Part Number: 938050-UCC23313DWYR Operating Temperature Range: -40°C ~ 125°C Features: 4.5A, 5.3A Gate Driver Optical Coupling 3750Vrms Channel 6-SOIC Package: 6-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: UCC23313 Categories: Isolators Case / Package: 6-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 850 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-UCC23313DWYRTR, 296-UCC23313DWYRDKR, 296-UCC23313DWYRCT
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 938050-UCC23313DWYR Operating Temperature Range: -40°C ~ 125°C Features: 4.5A, 5.3A Gate Driver Optical Coupling 3750Vrms Channel 6-SOIC Package: 6-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: UCC23313 Categories: Isolators Case / Package: 6-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 850 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-UCC23313DWYRTR, 296-UCC23313DWYRDKR, 296-UCC23313DWYRCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - UCC23313DWYR - 938050-UCC23313DWYR - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - UCC23313DWYR
938050-UCC23313DWYR
Isolators - Gate Drivers - UCC23313DWYR 938050-UCC23313DWYR
Manufacturer: Texas Instruments Win Source Part Number: 938050-UCC23313DWYR Operating Temperature Range: -40°C ~ 125°C Features: 4.5A, 5.3A Gate Driver Optical Coupling 3750Vrms Channel 6-SOIC Package: 6-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: UCC23313 Categories: Isolators Case / Package: 6-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 850 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-UCC23313DWYRTR, 296-UCC23313DWYRDKR, 296-UCC23313DWYRCT

Manufacturer: Texas Instruments
Win Source Part Number: 938050-UCC23313DWYR
Operating Temperature Range: -40°C ~ 125°C
Features: 4.5A, 5.3A Gate Driver Optical Coupling 3750Vrms Channel 6-SOIC
Package: 6-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: UCC23313
Categories: Isolators
Case / Package: 6-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 850
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-UCC23313DWYRTR, 296-UCC23313DWYRDKR, 296-UCC23313DWYRCT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 938050-UCC23313DWYR
Product Name Isolators - Gate Drivers - UCC23313DWYR
Package Type SOIC; Other; 6-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LED Drivers - A6276ELWTR - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Regulator Category Linear
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
View Details
Voltage Regulators - 1826812 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type TO-92; Other; To-92
View Details