Single Output LDO, 3.0A, Fixed(2.5V), Fast Transient Response, Low Quiescent Current 5-DDPAK/TO-263 0 to 70
3A Fast LDO Linear Regulator 2.5V Fixed Output TO-263 Product overview: UC382TDKTTT-3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 2.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UC382TDKTTT-3 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1115526-UC382TDKTTT-
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 100°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 7.5V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 2.1V @ 3A
Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Fixed Positive LDO Regulator, 2.5V, 0.45V Dropout, BIPolar, PSSO5
IC REG LIN 2.5V 3A DDPAK/TO263-5
IC REG LIN 2.5V 3A DDPAK/TO263-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | UC382TDKTTT-3 | 776-UC382TDKTTT-3 | 1115526-UC382TDKTTT-3 | UC382TDKTTT-3 | UC382TDKTTT-3 | UC382TDKTTT-3 |
| Product Name | UC382-3 Single Output LDO, 3.0A, Fixed(2.5V), Fast Transient Response, Low Quiescent Current | 3A 2.5V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - UC382TDKTTT-3 | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Low Dropout | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; DDPAK/TO-263,TO-220 | Other; TO-263-6 | DPAK; TO-263; Other; DDPAK/TO-263-5 | Other; SMSIP5H | DPAK; TO-263 | |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown | Reverse Voltage Protection | ||||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts |