Texas Instruments PMIC - PMIC - AC DC Converters, Offline Switchers - UC3877DWPTR UC3877DWPTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 117046-UC3877DWPTR Packaging: Reel - TR Output Isolation: Non-Isolated Topology: Full-Bridge Voltage - Start Up: 10.75V Duty Cycle: 100% Frequency - Switching: 1MHz Fault Protection: Current Limiting Control Features: Frequency Control, Soft Start, Sync Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SOIC Supply Voltage - Operating: 9.5 V to 20 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 117046-UC3877DWPTR Packaging: Reel - TR Output Isolation: Non-Isolated Topology: Full-Bridge Voltage - Start Up: 10.75V Duty Cycle: 100% Frequency - Switching: 1MHz Fault Protection: Current Limiting Control Features: Frequency Control, Soft Start, Sync Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SOIC Supply Voltage - Operating: 9.5 V to 20 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - UC3877DWPTR - 117046-UC3877DWPTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UC3877DWPTR
117046-UC3877DWPTR
PMIC - PMIC - AC DC Converters, Offline Switchers - UC3877DWPTR 117046-UC3877DWPTR
Manufacturer: Texas Instruments Win Source Part Number: 117046-UC3877DWPTR Packaging: Reel - TR Output Isolation: Non-Isolated Topology: Full-Bridge Voltage - Start Up: 10.75V Duty Cycle: 100% Frequency - Switching: 1MHz Fault Protection: Current Limiting Control Features: Frequency Control, Soft Start, Sync Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SOIC Supply Voltage - Operating: 9.5 V to 20 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 117046-UC3877DWPTR
Packaging: Reel - TR
Output Isolation: Non-Isolated
Topology: Full-Bridge
Voltage - Start Up: 10.75V
Duty Cycle: 100%
Frequency - Switching: 1MHz
Fault Protection: Current Limiting
Control Features: Frequency Control, Soft Start, Sync
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-SOIC
Supply Voltage - Operating: 9.5 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3A 1000kHz SOIC Power Management IC
748-UC3877DWPTR
3A 1000kHz SOIC Power Management IC 748-UC3877DWPTR
3A SWITCHING CONTROLLER, 1000kHz SWITCHING FREQ-MAX, PDSO28, BATWING, SOIC-28 Product overview: UC3877DWPTR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 1000kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3A, 1000kHz, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UC3877DWPTR can be used for catalog matching and distributor lookup.

3A SWITCHING CONTROLLER, 1000kHz SWITCHING FREQ-MAX, PDSO28, BATWING, SOIC-28 Product overview: UC3877DWPTR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 1000kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3A, 1000kHz, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UC3877DWPTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 117046-UC3877DWPTR 748-UC3877DWPTR
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - UC3877DWPTR 3A 1000kHz SOIC Power Management IC
Configuration / Function Full-Bridge
Package Type SOIC; Other; 28-SOIC Other; SOIC
Life Cycle Stage PhaseOut; Obsolete(EOL)
Special Features Internal Current Limit; Frequency Control, Soft Start, Sync
fsw 1000 kHz
Unlock Full Specs
to access all available technical data