Texas Instruments UC385-ADJ Single Output LDO, 5.0A, Adj.(1.22 to 6.0V), Fast Transient Response, Reverse Current Protection UC385TDKTTT-ADJ

Description
Single Output LDO, 5.0A, Adj.(1.22 to 6.0V), Fast Transient Response, Reverse Current Protection 5-DDPAK/TO-263 0 to 70
Request a Quote Datasheet
Description
Single Output LDO, 5.0A, Adj.(1.22 to 6.0V), Fast Transient Response, Reverse Current Protection 5-DDPAK/TO-263 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UC385-ADJ Single Output LDO, 5.0A, Adj.(1.22 to 6.0V), Fast Transient Response, Reverse Current Protection - UC385TDKTTT-ADJ - Texas Instruments
Dallas, TX, United States
UC385-ADJ Single Output LDO, 5.0A, Adj.(1.22 to 6.0V), Fast Transient Response, Reverse Current Protection
UC385TDKTTT-ADJ
UC385-ADJ Single Output LDO, 5.0A, Adj.(1.22 to 6.0V), Fast Transient Response, Reverse Current Protection UC385TDKTTT-ADJ
Single Output LDO, 5.0A, Adj.(1.22 to 6.0V), Fast Transient Response, Reverse Current Protection 5-DDPAK/TO-263 0 to 70

Single Output LDO, 5.0A, Adj.(1.22 to 6.0V), Fast Transient Response, Reverse Current Protection 5-DDPAK/TO-263 0 to 70

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UC385TDKTTT-ADJ - 056107-UC385TDKTTT-ADJ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UC385TDKTTT-ADJ
056107-UC385TDKTTT-ADJ
PMIC - PMIC - Voltage Regulators - Linear - UC385TDKTTT-ADJ 056107-UC385TDKTTT-ADJ
Manufacturer: Texas Instruments Win Source Part Number: 056107-UC385TDKTTT-A DJ Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed or Adjustable Number of Regulators: 1 Output Type: Adjustable (Fixed) Output Current: 5A Output Voltage: 1.2V, 1.22 V to 6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C Case / Package: DDPAK/TO-263-5 Maximum Input Voltage: 7.5V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 2.1V @ 5A Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit Maximum Output Voltage: 6V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 056107-UC385TDKTTT-ADJ
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed or Adjustable
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Output Current: 5A
Output Voltage: 1.2V, 1.22 V to 6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 100°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 7.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 2.1V @ 5A
Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Maximum Output Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-16026-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-16026-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-16026-2-ND
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 5A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 5A DDPAK/TO-263-5

Buy Now Datasheet
Singapore, Singapore
5A 1.2V 6V LDO Voltage Regulator IC
776-UC385TDKTTT-ADJ
5A 1.2V 6V LDO Voltage Regulator IC 776-UC385TDKTTT-ADJ
5A LDO Regulator, 1.2V-6V Adj, 1% Acc, 350mV Dropout, TO-263 Product overview: UC385TDKTTT-ADJ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5A, 1.2V, 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, 1.2V, 6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UC385TDKTTT-ADJ can be used for catalog matching and distributor lookup.

5A LDO Regulator, 1.2V-6V Adj, 1% Acc, 350mV Dropout, TO-263 Product overview: UC385TDKTTT-ADJ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5A, 1.2V, 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, 1.2V, 6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UC385TDKTTT-ADJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - UC385TDKTTT-ADJ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UC385TDKTTT-ADJ
PMIC - Voltage Regulators - Linear UC385TDKTTT-ADJ
IC REG LIN POS ADJ 5A DDPAK

IC REG LIN POS ADJ 5A DDPAK

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UC385TDKTTT-ADJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UC385TDKTTT-ADJ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UC385TDKTTT-ADJ
IC REG LIN POS ADJ 5A DDPAK

IC REG LIN POS ADJ 5A DDPAK

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number UC385TDKTTT-ADJ 056107-UC385TDKTTT-ADJ 296-16026-2-ND 776-UC385TDKTTT-ADJ UC385TDKTTT-ADJ UC385TDKTTT-ADJ
Product Name UC385-ADJ Single Output LDO, 5.0A, Adj.(1.22 to 6.0V), Fast Transient Response, Reverse Current Protection PMIC - PMIC - Voltage Regulators - Linear - UC385TDKTTT-ADJ Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 5A 1.2V 6V LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Adjustable Output,Fixed Output Fixed; Adjustable / Variable; Adjustable (Fixed) Fixed; Adjustable / Variable Fixed; Adjustable / Variable
Package Type Other; DDPAK/TO-263,TO-220 DPAK; TO-263; Other; DDPAK/TO-263-5 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA Other; TO-263 DPAK; TO-263
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown Reverse Voltage Protection Reverse Voltage Protection
Output Voltage 1.2 to 6 volts 1.2 volts 1.2 to 6 volts 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24022DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ21061YFPT - ODG (Origin Data Global)
Specs
Package Type Other; 20-XFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24250RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24703PWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details