Manufacturer: Texas Instruments
Win Source Part Number: 798676-UC3874DWTR-1G
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 18-SOIC (0.295", 7.50mm Width)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: Up to 300kHz
Control Features: Soft Start
Supply Voltage: 9 V ~ 36 V
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: UC3874
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 18-SOIC
Duty Cycle (Maximum): 100%
Alternative Parts (Cross-Reference): LTC3735EG#TR; LTC3735EG; BD9848FV; BD9848FV-E2;
Introduction Date: February 01, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC REG CTRLR BUCK 18SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 18-SOIC
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 798676-UC3874DWTR-1G4 | UC3874DWTR-1G4 | UC3874DWTR-1G4 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3874DWTR-1G4 | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck; Buck | ||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |
| Package Type | SOIC; Other; 18-SOIC (0.295", 7.50mm Width) | SOIC; Other; 18-SOIC (0.295\", 7.50mm Width) | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | |
| Special Features | Multiple Outputs; Synchronous Rectification; Soft Start | Soft Start |