Texas Instruments 0.3mA 115kHz SOIC Power Management IC UC3854BDWTR

Description
Power Factor Correction Preregulator 0.3mA 115kHz 16-Pin SOIC T/R Product overview: UC3854BDWTR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3mA, 115kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 0.3mA, 115kHz, SOIC, Power Management IC, Power Factor Correction ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 759-UC3854BDWTR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Power Factor Correction Preregulator 0.3mA 115kHz 16-Pin SOIC T/R Product overview: UC3854BDWTR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3mA, 115kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 0.3mA, 115kHz, SOIC, Power Management IC, Power Factor Correction ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 759-UC3854BDWTR can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UC3854BDWTR is a high-power factor correction (PFC) integrated circuit designed for use in offline AC-to-DC converters and various power supply applications, including medical, industrial, telecom, and uninterruptible power supplies. It features average current-mode control, enabling fixed-frequency operation with minimal line-current distortion and high stability. The device supports a power factor of up to 0.99 and limits line-current distortion to less than 5%. It operates effectively across a wide input voltage range of 75V to 275V and line frequencies from 50Hz to 400Hz. The UC3854BDWTR includes several integrated functions such as a voltage amplifier, an analog multiplier and divider, a current amplifier, and a fixed-frequency PWM driver. It also features a 1-A totem-pole gate driver, a precision voltage reference, and low startup supply current, making it suitable for high-efficiency designs. The device is available in multiple package options, including 16-pin SOIC, CDIP, and PDIP, facilitating easy integration into various circuit layouts.

Datasheet Summary
Powered by GS/AI

The UC3854BDWTR is a high-power factor correction (PFC) integrated circuit designed for use in offline AC-to-DC converters and various power supply applications, including medical, industrial, telecom, and uninterruptible power supplies. It features average current-mode control, enabling fixed-frequency operation with minimal line-current distortion and high stability. The device supports a power factor of up to 0.99 and limits line-current distortion to less than 5%. It operates effectively across a wide input voltage range of 75V to 275V and line frequencies from 50Hz to 400Hz. The UC3854BDWTR includes several integrated functions such as a voltage amplifier, an analog multiplier and divider, a current amplifier, and a fixed-frequency PWM driver. It also features a 1-A totem-pole gate driver, a precision voltage reference, and low startup supply current, making it suitable for high-efficiency designs. The device is available in multiple package options, including 16-pin SOIC, CDIP, and PDIP, facilitating easy integration into various circuit layouts.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.3mA 115kHz SOIC Power Management IC
759-UC3854BDWTR
0.3mA 115kHz SOIC Power Management IC 759-UC3854BDWTR
Power Factor Correction Preregulator 0.3mA 115kHz 16-Pin SOIC T/R Product overview: UC3854BDWTR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3mA, 115kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 0.3mA, 115kHz, SOIC, Power Management IC, Power Factor Correction ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 759-UC3854BDWTR can be used for catalog matching and distributor lookup.

Power Factor Correction Preregulator 0.3mA 115kHz 16-Pin SOIC T/R Product overview: UC3854BDWTR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3mA, 115kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 0.3mA, 115kHz, SOIC, Power Management IC, Power Factor Correction ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 759-UC3854BDWTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - PFC (Power Factor Correction) - UC3854BDWTR - 035721-UC3854BDWTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - UC3854BDWTR
035721-UC3854BDWTR
PMIC - PMIC - PFC (Power Factor Correction) - UC3854BDWTR 035721-UC3854BDWTR
Manufacturer: Texas Instruments Win Source Part Number: 035721-UC3854BDWTR Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Switching: 200kHz Family Name: UC3854B Mode: Average Current Current - Startup: 250μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 10 V to 20 V Alternative Parts (Cross-Reference): NCP1651DR2; FAN4822IM; FAN4822IM_Q; FAN4810M_Q; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 035721-UC3854BDWTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: 200kHz
Family Name: UC3854B
Mode: Average Current
Current - Startup: 250μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 10 V to 20 V
Alternative Parts (Cross-Reference): NCP1651DR2; FAN4822IM; FAN4822IM_Q; FAN4810M_Q;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PFC (Power Factor Correction) - UC3854BDWTR - ODG (Origin Data Global)
Shenzhen, China
PFC (Power Factor Correction)
UC3854BDWTR
PFC (Power Factor Correction) UC3854BDWTR
IC PFC CTR AVERAGE 120KHZ 16SOIC

IC PFC CTR AVERAGE 120KHZ 16SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 759-UC3854BDWTR 035721-UC3854BDWTR UC3854BDWTR
Product Name 0.3mA 115kHz SOIC Power Management IC PMIC - PMIC - PFC (Power Factor Correction) - UC3854BDWTR PFC (Power Factor Correction)
Package Type Other; SOIC SOIC; Other; 16-SOIC SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Unlock Full Specs
to access all available technical data