Texas Instruments High-Performance Analog Power Management IC UCC25800AQDGNRQ1

Description
OPEN-LOOP LLC TRANSFORMER DRIVER Product overview: UCC25800AQDGNRQ1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-UCC25800AQDGNRQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OPEN-LOOP LLC TRANSFORMER DRIVER Product overview: UCC25800AQDGNRQ1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-UCC25800AQDGNRQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
761-UCC25800AQDGNRQ1
Power Management IC 761-UCC25800AQDGNRQ1
OPEN-LOOP LLC TRANSFORMER DRIVER Product overview: UCC25800AQDGNRQ1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-UCC25800AQDGNRQ1 can be used for catalog matching and distributor lookup.

OPEN-LOOP LLC TRANSFORMER DRIVER Product overview: UCC25800AQDGNRQ1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-UCC25800AQDGNRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Management - Specialized - 296-UCC25800AQDGNRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
296-UCC25800AQDGNRQ1TR-ND
Power Management - Specialized 296-UCC25800AQDGNRQ1TR-ND
Transformer Driver PMIC 8-HVSSOP

Transformer Driver PMIC 8-HVSSOP

Buy Now Datasheet
Power Management - Specialized - 296-UCC25800AQDGNRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
296-UCC25800AQDGNRQ1DKR-ND
Power Management - Specialized 296-UCC25800AQDGNRQ1DKR-ND
Transformer Driver PMIC 8-HVSSOP

Transformer Driver PMIC 8-HVSSOP

Buy Now Datasheet
Power Management - Specialized - 296-UCC25800AQDGNRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
296-UCC25800AQDGNRQ1CT-ND
Power Management - Specialized 296-UCC25800AQDGNRQ1CT-ND
Transformer Driver PMIC 8-HVSSOP

Transformer Driver PMIC 8-HVSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized - 1352569-UCC25800AQDGNRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
1352569-UCC25800AQDGNRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized 1352569-UCC25800AQDGNRQ1
Win Source Part Number: 1352569-UCC25800AQDG NRQ1 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 44 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 8-PowerTSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-HVSSOP Base Product Number: UCC25800 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Transformer Driver ECCN: EAR99 Voltage - Supply: 9V ~ 34V Current - Supply: 14mA

Win Source Part Number: 1352569-UCC25800AQDGNRQ1
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 44 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 8-PowerTSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-HVSSOP
Base Product Number: UCC25800
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Transformer Driver
ECCN: EAR99
Voltage - Supply: 9V ~ 34V
Current - Supply: 14mA

Buy Now Datasheet
Power Management - Specialized - UCC25800AQDGNRQ1 - ODG (Origin Data Global)
Shenzhen, China
Power Management - Specialized
UCC25800AQDGNRQ1
Power Management - Specialized UCC25800AQDGNRQ1
OPEN-LOOP LLC TRANSFORMER DRIVER

OPEN-LOOP LLC TRANSFORMER DRIVER

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 761-UCC25800AQDGNRQ1 296-UCC25800AQDGNRQ1TR-ND 1352569-UCC25800AQDGNRQ1 UCC25800AQDGNRQ1
Product Name Power Management IC Power Management - Specialized Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Power Management - Specialized
Package Type Other; Tape & Reel (TR) Other; "8-PowerTSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; Other; Tape & Reel Other; 8-PowerTSSOP, 8-MSOP (0.118", 3.00mm Width)
IOUT 0.0850 amps
fsw 100 to 1200 kHz
Unlock Full Specs
to access all available technical data