Half-Bridge Regulator Positive, Isolation Capable Output DC-DC Controller IC 14-SOIC
Half-Bridge Regulator Positive, Isolation Capable Output DC-DC Controller IC 14-SOIC
HALF BRIDGE CONT WITH HV DRIVER
Half-Bridge Regulator Positive, Isolation Capable Output DC-DC Controller IC 14-SOIC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-47422-1-ND | UCC25630-1DDBT | UCC25630-1DDBT |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Package Type | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width), 14 Leads" | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 14 Leads | |
| fsw | 35 to 1000 kHz | 35 to 1000 kHz | 35 to 1000 kHz |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Special Features | Hybrid Hysteretic Control (HHC) |