Texas Instruments PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC25600DR-G UCC25600DR-G

Description
Manufacturer: Texas Instruments Win Source Part Number: 056112-UCC25600DR-G Packaging: Reel - TR Output Type: Transistor Driver Topology: Half-Bridge Frequency - Switching: 40kHz to 350kHz Control Features: Current Limit, Frequency Control, Soft Start Number of Outputs: 2 Synchronous Rectifier: No Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Purpose: Step-Up/Step-Down Supply Voltage - Operating: 11.5 V to 18 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 056112-UCC25600DR-G Packaging: Reel - TR Output Type: Transistor Driver Topology: Half-Bridge Frequency - Switching: 40kHz to 350kHz Control Features: Current Limit, Frequency Control, Soft Start Number of Outputs: 2 Synchronous Rectifier: No Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Purpose: Step-Up/Step-Down Supply Voltage - Operating: 11.5 V to 18 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC25600DR-G - 056112-UCC25600DR-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC25600DR-G
056112-UCC25600DR-G
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC25600DR-G 056112-UCC25600DR-G
Manufacturer: Texas Instruments Win Source Part Number: 056112-UCC25600DR-G Packaging: Reel - TR Output Type: Transistor Driver Topology: Half-Bridge Frequency - Switching: 40kHz to 350kHz Control Features: Current Limit, Frequency Control, Soft Start Number of Outputs: 2 Synchronous Rectifier: No Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Purpose: Step-Up/Step-Down Supply Voltage - Operating: 11.5 V to 18 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 056112-UCC25600DR-G
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Half-Bridge
Frequency - Switching: 40kHz to 350kHz
Control Features: Current Limit, Frequency Control, Soft Start
Number of Outputs: 2
Synchronous Rectifier: No
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 11.5 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 056112-UCC25600DR-G
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC25600DR-G
Configuration / Function Half-Bridge
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 2222776P - RS Components, Ltd.
Specs
IOUT 3.5 amps
Efficiency 86 %
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LM22676 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable - LM22676MR-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
10 suppliers
100KHZ Power Management IC - 757-ICE3A0565 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
3 suppliers