Texas Instruments UCC2541 High Efficiency Synchronous Buck PWM Controller UCC2541PWP

Description
High Efficiency Synchronous Buck PWM Controller 20-HTSSOP -40 to 105
Request a Quote Datasheet
Description
High Efficiency Synchronous Buck PWM Controller 20-HTSSOP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCC2541 High Efficiency Synchronous Buck PWM Controller - UCC2541PWP - Texas Instruments
Dallas, TX, United States
UCC2541 High Efficiency Synchronous Buck PWM Controller
UCC2541PWP
UCC2541 High Efficiency Synchronous Buck PWM Controller UCC2541PWP
High Efficiency Synchronous Buck PWM Controller 20-HTSSOP -40 to 105

High Efficiency Synchronous Buck PWM Controller 20-HTSSOP -40 to 105

Buy Now Datasheet
DC DC Switching Controllers - 296-19371-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-19371-ND
DC DC Switching Controllers 296-19371-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-HTSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-HTSSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC2541PWP - 1276089-UCC2541PWP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC2541PWP
1276089-UCC2541PWP
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC2541PWP 1276089-UCC2541PWP
Manufacturer: Texas Instruments Win Source Part Number: 1276089-UCC2541PWP Packaging: Tube Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Enable, Ramp, Reset, Soft Start, Tracking Supply Voltage: 8.5V ~ 35V Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits Supplier Device Package: 20-HTSSOP Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-PowerTSSOP Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: UCC2541 Manufacturer Pack Quantity: 70 MSL Level: 2 (1 Year) Switching Frequency: 300kHz

Manufacturer: Texas Instruments
Win Source Part Number: 1276089-UCC2541PWP
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Enable, Ramp, Reset, Soft Start, Tracking
Supply Voltage: 8.5V ~ 35V
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits
Supplier Device Package: 20-HTSSOP
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-PowerTSSOP
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: UCC2541
Manufacturer Pack Quantity: 70
MSL Level: 2 (1 Year)
Switching Frequency: 300kHz

Buy Now
DC DC Switching Controllers - UCC2541PWP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UCC2541PWP
DC DC Switching Controllers UCC2541PWP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-HTSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-HTSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number UCC2541PWP 296-19371-ND 1276089-UCC2541PWP UCC2541PWP
Product Name UCC2541 High Efficiency Synchronous Buck PWM Controller DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC2541PWP DC DC Switching Controllers
Configuration / Function Buck Buck
Package Type Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" SSOP; Other; 20-PowerTSSOP SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width)
Special Features Synchronous Rectification Synchronous Rectification; Enable, Ramp, Reset, Soft Start, Tracking
fsw 300 kHz 300 kHz 300 kHz
Unlock Full Specs
to access all available technical data

Similar Products

LM22678-Q1 5A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable - LM22678QTJE-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; TO-263
View Details
7 suppliers
Voltage Regulators - DC DC Switching Regulators - LM20333MHX/J7002847 - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width)
Life Cycle Stage Active
View Details