Texas Instruments High-Performance Analog DC DC Switching Controllers UC3886N

Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-PDIP
Request a Quote Datasheet
Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - 296-11337-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-11337-5-ND
DC DC Switching Controllers 296-11337-5-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-PDIP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-PDIP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3886N - 048444-UC3886N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3886N
048444-UC3886N
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3886N 048444-UC3886N
Manufacturer: Texas Instruments Win Source Part Number: 048444-UC3886N Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: Up to 300kHz Control Features: Enable, Frequency Control Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 90% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-PDIP Purpose: Step-Down Supply Voltage - Operating: 10.3 V to 20 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 048444-UC3886N
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: Up to 300kHz
Control Features: Enable, Frequency Control
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 90%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-PDIP
Purpose: Step-Down
Supply Voltage - Operating: 10.3 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC REG CTRLR BUCK 16DIP - 815-UC3886N - Utmel Electronic Limited
Hong Kong, China
IC REG CTRLR BUCK 16DIP
815-UC3886N
IC REG CTRLR BUCK 16DIP 815-UC3886N
IC REG CTRLR BUCK 16DIP

IC REG CTRLR BUCK 16DIP

Supplier's Site
DC DC Switching Controllers - UC3886N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UC3886N
DC DC Switching Controllers UC3886N
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-PDIP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-PDIP

Buy Now Datasheet
DC DC Switching Controllers - UC3886N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UC3886N
DC DC Switching Controllers UC3886N
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-PDIP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 296-11337-5-ND 048444-UC3886N 815-UC3886N UC3886N UC3886N
Product Name DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3886N IC REG CTRLR BUCK 16DIP DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Buck Buck
Package Type DIP; Other; "16-DIP (0.300"", 7.62mm)" DIP; Other; 16-PDIP DIP; Other; 16-DIP (0.300, 7.62mm) DIP; Other; 16-DIP (0.300\", 7.62mm) DIP; Other; 16-DIP (0.300\", 7.62mm)
fsw 300 kHz 300 kHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Output Voltage Type Transistor Driver Transistor Driver Fixed; Transistor Driver Fixed; Transistor Driver
Unlock Full Specs
to access all available technical data