Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3856Q UC3856Q

Description
Manufacturer: Texas Instruments Win Source Part Number: 938036-UC3856Q Operating Temperature Range: 0°C ~ 70°C (TA) Features: Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down - DC-DC Controller IC 20-PLCC (9x9) Package: Tube Package: 20-LCC (J-Lead) Mounting: Surface Mount Supply Voltage: 7V ~ 40V Part Status: Obsolete Family Name: UC385 Categories: Integrated Circuits (ICs) Case / Package: 20-PLCC (9x9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 46 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-34740-5, UC3856Q-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 938036-UC3856Q Operating Temperature Range: 0°C ~ 70°C (TA) Features: Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down - DC-DC Controller IC 20-PLCC (9x9) Package: Tube Package: 20-LCC (J-Lead) Mounting: Surface Mount Supply Voltage: 7V ~ 40V Part Status: Obsolete Family Name: UC385 Categories: Integrated Circuits (ICs) Case / Package: 20-PLCC (9x9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 46 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-34740-5, UC3856Q-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3856Q - 938036-UC3856Q - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3856Q
938036-UC3856Q
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3856Q 938036-UC3856Q
Manufacturer: Texas Instruments Win Source Part Number: 938036-UC3856Q Operating Temperature Range: 0°C ~ 70°C (TA) Features: Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down - DC-DC Controller IC 20-PLCC (9x9) Package: Tube Package: 20-LCC (J-Lead) Mounting: Surface Mount Supply Voltage: 7V ~ 40V Part Status: Obsolete Family Name: UC385 Categories: Integrated Circuits (ICs) Case / Package: 20-PLCC (9x9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 46 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-34740-5, UC3856Q-ND

Manufacturer: Texas Instruments
Win Source Part Number: 938036-UC3856Q
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down - DC-DC Controller IC 20-PLCC (9x9)
Package: Tube
Package: 20-LCC (J-Lead)
Mounting: Surface Mount
Supply Voltage: 7V ~ 40V
Part Status: Obsolete
Family Name: UC385
Categories: Integrated Circuits (ICs)
Case / Package: 20-PLCC (9x9)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 46
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-34740-5, UC3856Q-ND

Buy Now Datasheet
DC DC Switching Controllers - 296-34740-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-34740-5-ND
DC DC Switching Controllers 296-34740-5-ND
Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 20-PLCC (9x9)

Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 20-PLCC (9x9)

Buy Now Datasheet
DC DC Switching Controllers - UC3856Q - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UC3856Q
DC DC Switching Controllers UC3856Q
Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 20-PLCC (9x9)

Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 20-PLCC (9x9)

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - UC3856Q - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
UC3856Q
PMIC - Voltage Regulators - DC DC Switching Controllers UC3856Q
IC REG CTRLR MULT TOP 20PLCC

IC REG CTRLR MULT TOP 20PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 938036-UC3856Q 296-34740-5-ND UC3856Q UC3856Q
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3856Q DC DC Switching Controllers DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Package Type Other; 20-PLCC (9x9) Other; 20-LCC (J-Lead) Other; 20-LCC (J-Lead)
Life Cycle Stage PhaseOut; Obsolete Removed; Obsolete
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Configuration / Function Buck; Boost
Special Features Synchronous Rectification Enable, Frequency Control, Soft Start
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - CHL8103-16CRT-ND - DigiKey
Specs
Configuration / Function Buck
Package Type Other; 40-VFQFN Exposed Pad
fsw 200 to 1200 kHz
View Details
4 suppliers
LM22670-Q1 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Synchronization or Adjustable Switching Freq - LM22670QTJE-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
8 suppliers
Voltage Regulators - Linear + Switching - A8450KLB-ND - DigiKey
Specs
Configuration / Function Buck
Package Type SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)"
Output Voltage 3.3 volts
View Details
6 suppliers